Panasonic Surface Mount Resistors ERA6APB1332V

Description
Panasonic ERA6APB1332V
Request a Quote Datasheet
Description
Panasonic ERA6APB1332V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8405093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405093
Surface Mount Resistors 8405093
Panasonic ERA6APB1332V

Panasonic ERA6APB1332V

Supplier's Site
Surface Mount Resistors - 8405093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405093P
Surface Mount Resistors 8405093P
Panasonic ERA6APB1332V

Panasonic ERA6APB1332V

Supplier's Site
Surface Mount Resistors - 1691277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691277
Surface Mount Resistors 1691277
Panasonic ERA6APB1332V

Panasonic ERA6APB1332V

Supplier's Site
Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9682
Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9682
RES, 13K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 13K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8405093 8405093P 41AC9682
Product Name Surface Mount Resistors Surface Mount Resistors Res, 13K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 13300 ohms 13300 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details