Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182085-ERA6AED2553V
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 500 µm
Resistance: 255 kΩ
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA-6AED2553V; ERA6AED2553V.;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Max Operating Temperature: 155 °C
Case Code (Metric): 2012
Res Thin Film 0805 255K Ohm 0.5% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AED2553V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED2553V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1182085-ERA6AED2553V | 52-ERA6AED2553V |
| Product Name | Chip Resistor - Surface Mount - ERA6AED2553V | Automotive SMD 0.125W 8W Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 255000 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |