Panasonic Surface Mount Resistors ERA6AEB913V

Description
Panasonic ERA6AEB913V
Request a Quote Datasheet
Description
Panasonic ERA6AEB913V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282512
Surface Mount Resistors 282512
Panasonic ERA6AEB913V

Panasonic ERA6AEB913V

Supplier's Site
Res, 91K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4426
Res, 91K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4426
RES, 91K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 91K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 91 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 91 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9149
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 91 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9149
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 91 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 91 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 282512 29AH4426 62W9149
Product Name Surface Mount Resistors Res, 91K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 91 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 91000 ohms 91000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details