Panasonic Chip Resistor - Surface Mount - ERA6AEB8870V ERA6AEB8870V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048036-ERA6AEB8870V Packaging: Tape & Reel Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 887 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A887RBTDF; ERA-6AEB9310V; ERA6AEB8450V; RT0805BRD07953RL; RT0805BRD07825RL; RT0805BRD07820RL; ERA-6AEB911VERA-6AEB 8870V; ERA-6AEB8870V.; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048036-ERA6AEB8870V Packaging: Tape & Reel Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 887 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A887RBTDF; ERA-6AEB9310V; ERA6AEB8450V; RT0805BRD07953RL; RT0805BRD07825RL; RT0805BRD07820RL; ERA-6AEB911VERA-6AEB 8870V; ERA-6AEB8870V.; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6AEB8870V - 1048036-ERA6AEB8870V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB8870V
1048036-ERA6AEB8870V
Chip Resistor - Surface Mount - ERA6AEB8870V 1048036-ERA6AEB8870V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048036-ERA6AEB8870V Packaging: Tape & Reel Features: Automotive AEC-Q200 Termination: Solder Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 887 Ω Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RN73C2A887RBTDF; ERA-6AEB9310V; ERA6AEB8450V; RT0805BRD07953RL; RT0805BRD07825RL; RT0805BRD07820RL; ERA-6AEB911VERA-6AEB 8870V; ERA-6AEB8870V.; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048036-ERA6AEB8870V
Packaging: Tape & Reel
Features: Automotive AEC-Q200
Termination: Solder
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 887 Ω
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RN73C2A887RBTDF; ERA-6AEB9310V; ERA6AEB8450V; RT0805BRD07953RL; RT0805BRD07825RL; RT0805BRD07820RL; ERA-6AEB911VERA-6AEB8870V; ERA-6AEB8870V.;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW

Buy Now
SMD 0.125W 887ohm 100V Resistor - 52-ERA6AEB8870V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 887ohm 100V Resistor
52-ERA6AEB8870V
SMD 0.125W 887ohm 100V Resistor 52-ERA6AEB8870V
Fixed Resistor, Metal Film, 0.125W, 887ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB8870V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 887ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 887ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB8870V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.125W, 887ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB8870V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 887ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 887ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB8870V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 887R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3421
Res, 887R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3421
RES, 887R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:887ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 887R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:887ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1048036-ERA6AEB8870V 52-ERA6AEB8870V 64AH3421
Product Name Chip Resistor - Surface Mount - ERA6AEB8870V SMD 0.125W 887ohm 100V Resistor Res, 887R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Resistance Range 887 ohms 887 ohms 887 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers