Panasonic Surface Mount Resistors ERA6AEB8251V

Description
Panasonic ERA6AEB8251V
Request a Quote Datasheet
Description
Panasonic ERA6AEB8251V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086408
Surface Mount Resistors 7086408
Panasonic ERA6AEB8251V

Panasonic ERA6AEB8251V

Supplier's Site
Surface Mount Resistors - 7426235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426235
Surface Mount Resistors 7426235
Panasonic ERA6AEB8251V

Panasonic ERA6AEB8251V

Supplier's Site
Surface Mount Resistors - 7086408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086408P
Surface Mount Resistors 7086408P
Panasonic ERA6AEB8251V

Panasonic ERA6AEB8251V

Supplier's Site
Res, 0805, 8K25, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 8K25, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3420
Res, 0805, 8K25, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3420
RES, 0805, 8K25, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.25kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 8K25, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.25kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086408 7426235 7086408P 64AH3420
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 8K25, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 8250 ohms 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details