Panasonic Chip Resistor - Surface Mount - ERA6AEB821V ERA6AEB821V

Description
Manufacturer: Panasonic Win Source Part Number: 745623-ERA6AEB821V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 745623-ERA6AEB821V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB821V
745623-ERA6AEB821V
Chip Resistor - Surface Mount - ERA6AEB821V 745623-ERA6AEB821V
Manufacturer: Panasonic Win Source Part Number: 745623-ERA6AEB821V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745623-ERA6AEB821V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 15+/Rohs
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERA6AEB821V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA6AEB821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB821V can be used for catalog matching and distributor lookup.

Product overview: ERA6AEB821V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB821V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9134 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9134
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9134
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 820 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 820 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 745623-ERA6AEB821V 52-ERA6AEB821V 62W9134
Product Name Chip Resistor - Surface Mount - ERA6AEB821V Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676172-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details