Panasonic Res, 0805, 715R, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB7150V

Description
RES, 0805, 715R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:715ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 715R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:715ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 715R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 715R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3413
Res, 0805, 715R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3413
RES, 0805, 715R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:715ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 715R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:715ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3413
Product Name Res, 0805, 715R, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details