Panasonic Resistor ERA6AEB684V

Description
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB684V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB684V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-ERA6AEB684V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB684V can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB684V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB684V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA6AEB684V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA6AEB684V
Chip Resistor - Surface Mount ERA6AEB684V
Fixed Resistor, Thin Film, 0.125

Fixed Resistor, Thin Film, 0.125

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 680 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 680 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9121
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 680 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9121
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 680 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 680 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4413
Res, 680K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4413
RES, 680K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 680K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA6AEB684V ERA6AEB684V 62W9121 29AH4413
Product Name Resistor Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 680 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 680K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details