The Resistor 681R, 0.125W, 0805 from the ERA6A series is a metal film chip resistor designed for high reliability applications. It features a resistance value of 681 ohms with a power rating of 125 mW and a voltage rating of 100V. The resistor has a temperature coefficient of resistance (TCR) of ±50 ppm/°C and a resistance tolerance of ±0.1%. It operates within a category temperature range of -55 °C to +155 °C, making it suitable for various environmental conditions. The product is RoHS compliant and adheres to reference standards such as IEC 60115-8 and AEC-Q200 qualification, ensuring its reliability in automotive and industrial applications. The packaging options include punched carrier taping, facilitating easy integration into automated assembly processes.
RES, 681R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:681ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AH4410 |
| Product Name | Res, 681R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 681 ohms |
| Tolerance | 0.1000 +/- % |