Panasonic Res, 649K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB6493V

Description
RES, 649K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:649kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 649K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:649kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4408
Res, 649K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4408
RES, 649K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:649kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 649K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:649kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4408
Product Name Res, 649K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 649000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details