Panasonic SMD 0.125W 5600ohm 100V Resistor ERA6AEB562V

Description
Fixed Resistor, Metal Film, 0.125W, 5600ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5600ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5600ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB562V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Film, 0.125W, 5600ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5600ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5600ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB562V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 5600ohm 100V Resistor - 52-ERA6AEB562V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 5600ohm 100V Resistor
52-ERA6AEB562V
SMD 0.125W 5600ohm 100V Resistor 52-ERA6AEB562V
Fixed Resistor, Metal Film, 0.125W, 5600ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5600ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5600ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB562V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.125W, 5600ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERA6AEB562V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5600ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5600ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB562V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 7425942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425942
Surface Mount Resistors 7425942
Panasonic ERA6AEB562V

Panasonic ERA6AEB562V

Supplier's Site
Surface Mount Resistors - 566490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566490
Surface Mount Resistors 566490
Panasonic ERA6AEB562V

Panasonic ERA6AEB562V

Supplier's Site
Surface Mount Resistors - 566490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566490P
Surface Mount Resistors 566490P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,5K6

0805 Resistor,6A,0.125W,25ppm,0.1%,5K6

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB562V
738132-ERA6AEB562V
Chip Resistor - Surface Mount - ERA6AEB562V 738132-ERA6AEB562V
Manufacturer: Panasonic Win Source Part Number: 738132-ERA6AEB562V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 738132-ERA6AEB562V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9099 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9099
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9099
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA6AEB562V 7425942 566490 566490P 738132-ERA6AEB562V 62W9099
Product Name SMD 0.125W 5600ohm 100V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - ERA6AEB562V Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.1000 +/- %
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details