Panasonic Surface Mount Resistors ERA6AEB4990V

Description
Panasonic ERA6AEB4990V
Request a Quote Datasheet
Description
Panasonic ERA6AEB4990V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086036
Surface Mount Resistors 7086036
Panasonic ERA6AEB4990V

Panasonic ERA6AEB4990V

Supplier's Site
Surface Mount Resistors - 7425847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425847
Surface Mount Resistors 7425847
Panasonic ERA6AEB4990V

Panasonic ERA6AEB4990V

Supplier's Site
Surface Mount Resistors - 7086036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086036P
Surface Mount Resistors 7086036P
Panasonic ERA6AEB4990V

Panasonic ERA6AEB4990V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9085
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9085
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 499 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4393
Res, 499R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4393
RES, 499R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 499R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7086036 7425847 7086036P 62W9085 29AH4393
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 499 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 499R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 499 ohms 499 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details