Panasonic Res, 0805, 38K3, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB3832V

Description
RES, 0805, 38K3, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:38.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 38K3, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:38.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 38K3, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 38K3, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3376
Res, 0805, 38K3, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3376
RES, 0805, 38K3, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:38.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 38K3, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:38.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3376
Product Name Res, 0805, 38K3, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details