Panasonic Surface Mount Resistors ERA6AEB333V

Description
Panasonic ERA6AEB333V
Request a Quote Datasheet
Description
Panasonic ERA6AEB333V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566187
Surface Mount Resistors 566187
Panasonic ERA6AEB333V

Panasonic ERA6AEB333V

Supplier's Site
Surface Mount Resistors - 1688998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688998
Surface Mount Resistors 1688998
Panasonic ERA6AEB333V

Panasonic ERA6AEB333V

Supplier's Site
Surface Mount Resistors - 566187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566187P
Surface Mount Resistors 566187P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,33K

0805 Resistor,6A,0.125W,25ppm,0.1%,33K

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 33 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 33 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9049
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 33 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9049
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 33 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 33 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4372
Res, 33K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4372
RES, 33K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 33K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:33kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566187 1688998 566187P 62W9049 29AH4372
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 33 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 33K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 33000 ohms 33000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details