Panasonic Surface Mount Resistors ERA6AEB3013V

Description
Panasonic ERA6AEB3013V
Request a Quote
Description
Panasonic ERA6AEB3013V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086862
Surface Mount Resistors 7086862
Panasonic ERA6AEB3013V

Panasonic ERA6AEB3013V

Supplier's Site
Surface Mount Resistors - 7086862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086862P
Surface Mount Resistors 7086862P
Panasonic ERA6AEB3013V

Panasonic ERA6AEB3013V

Supplier's Site
Surface Mount Resistors - 7425522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425522
Surface Mount Resistors 7425522
Panasonic ERA6AEB3013V

Panasonic ERA6AEB3013V

Supplier's Site
Res, 0805, 301K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 301K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3365
Res, 0805, 301K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3365
RES, 0805, 301K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:301kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 301K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:301kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086862 7086862P 7425522 64AH3365
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 301K, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 301000 ohms 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details