Panasonic Surface Mount Resistors ERA6AEB2321V

Description
Panasonic ERA6AEB2321V
Request a Quote
Description
Panasonic ERA6AEB2321V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086231
Surface Mount Resistors 7086231
Panasonic ERA6AEB2321V

Panasonic ERA6AEB2321V

Supplier's Site
Surface Mount Resistors - 7086231P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086231P
Surface Mount Resistors 7086231P
Panasonic ERA6AEB2321V

Panasonic ERA6AEB2321V

Supplier's Site
Surface Mount Resistors - 7425358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425358
Surface Mount Resistors 7425358
Panasonic ERA6AEB2321V

Panasonic ERA6AEB2321V

Supplier's Site
SMD 10W Resistor - 52-ERA6AEB2321V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA6AEB2321V
SMD 10W Resistor 52-ERA6AEB2321V
Res Thin Film 0805 2.32K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6AEB2321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2321V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 2.32K Ohm 0.1% 1/10W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6AEB2321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB2321V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA6AEB2321V - 1057541-ERA6AEB2321V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB2321V
1057541-ERA6AEB2321V
Chip Resistor - Surface Mount - ERA6AEB2321V 1057541-ERA6AEB2321V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057541-ERA6AEB2321V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Military Standard: Not Composition: Metal Film, Thin Film Height: 500 µm Number of Terminations: 2 Weight: 5.499807 mg Resistance: 2.32 kΩ Power Rating: 125 mW Number of Pins: 2 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): CPF0805B2K32E1; RT0805BRD072K32L; ERA6AEB2491V; ERA6AEB2101V; ERA6AEB2551V; RT0805BRD072K49L; RT0805BRD072K2LERA-6 AEB2321V; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC Max Power Dissipation: 125 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057541-ERA6AEB2321V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Military Standard: Not
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Weight: 5.499807 mg
Resistance: 2.32 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): CPF0805B2K32E1; RT0805BRD072K32L; ERA6AEB2491V; ERA6AEB2101V; ERA6AEB2551V; RT0805BRD072K49L; RT0805BRD072K2LERA-6AEB2321V;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7086231 7086231P 7425358 52-ERA6AEB2321V 1057541-ERA6AEB2321V
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 10W Resistor Chip Resistor - Surface Mount - ERA6AEB2321V
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 2320 ohms 2320 ohms 2320 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details