Panasonic Surface Mount Resistors ERA6AEB2262V

Description
Panasonic ERA6AEB2262V
Request a Quote
Description
Panasonic ERA6AEB2262V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086525
Surface Mount Resistors 7086525
Panasonic ERA6AEB2262V

Panasonic ERA6AEB2262V

Supplier's Site
Surface Mount Resistors - 7425342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425342
Surface Mount Resistors 7425342
Panasonic ERA6AEB2262V

Panasonic ERA6AEB2262V

Supplier's Site
Surface Mount Resistors - 7086525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086525P
Surface Mount Resistors 7086525P
Panasonic ERA6AEB2262V

Panasonic ERA6AEB2262V

Supplier's Site
Res, 22K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3346
Res, 22K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3346
RES, 22K6, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 22K6, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086525 7425342 7086525P 64AH3346
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 22K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 22600 ohms 22600 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers