Manufacturer: Panasonic
Win Source Part Number: 745621-ERA6AEB224V
Manufacturer Homepage: www.panasonic.com/in
Reference case: 5k pcs/Per Reel
Reference Date Code: 11+/Rohs
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Product overview: ERA6AEB224V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB224V can be used for catalog matching and distributor lookup.
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 220 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1838949 | 1838949P | 745621-ERA6AEB224V | 52-ERA6AEB224V | 62W9016 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount - ERA6AEB224V | Resistor | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD) | ||
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS |