Panasonic Surface Mount Resistors ERA6AEB221V

Description
Panasonic ERA6AEB221V
Request a Quote Datasheet
Description
Panasonic ERA6AEB221V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566913
Surface Mount Resistors 566913
Panasonic ERA6AEB221V

Panasonic ERA6AEB221V

Supplier's Site
Surface Mount Resistors - 566913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566913P
Surface Mount Resistors 566913P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,220R

0805 Resistor,6A,0.125W,25ppm,0.1%,220R

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9011 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9011
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9011
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 220 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 220 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4359
Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4359
RES, 220R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 220R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 566913 566913P 62W9011 29AH4359
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 220 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 220R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details