Panasonic Surface Mount Resistors ERA6AEB2210V

Description
Panasonic ERA6AEB2210V
Request a Quote
Description
Panasonic ERA6AEB2210V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7085922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7085922
Surface Mount Resistors 7085922
Panasonic ERA6AEB2210V

Panasonic ERA6AEB2210V

Supplier's Site
Surface Mount Resistors - 7085922P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7085922P
Surface Mount Resistors 7085922P
Panasonic ERA6AEB2210V

Panasonic ERA6AEB2210V

Supplier's Site
Surface Mount Resistors - 7425311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425311
Surface Mount Resistors 7425311
Panasonic ERA6AEB2210V

Panasonic ERA6AEB2210V

Supplier's Site
Res, 0805, 221R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 221R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3344
Res, 0805, 221R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3344
RES, 0805, 221R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:221ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 221R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:221ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7085922 7085922P 7425311 64AH3344
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 221R, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details