Panasonic Surface Mount Resistors ERA6AEB202V

Description
Panasonic ERA6AEB202V
Request a Quote Datasheet
Description
Panasonic ERA6AEB202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287953
Surface Mount Resistors 287953
Panasonic ERA6AEB202V

Panasonic ERA6AEB202V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9002
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9002
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 31AC6492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
31AC6492
Res, 2K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 31AC6492
RES, 2K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287953 62W9002 31AC6492
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 2K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details