Panasonic Surface Mount Resistors ERA6AEB183V

Description
Panasonic ERA6AEB183V
Request a Quote
Description
Panasonic ERA6AEB183V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565908
Surface Mount Resistors 565908
Panasonic ERA6AEB183V

Panasonic ERA6AEB183V

Supplier's Site
Surface Mount Resistors - 1100414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100414
Surface Mount Resistors 1100414
Panasonic ERA6AEB183V

Panasonic ERA6AEB183V

Supplier's Site
Surface Mount Resistors - 565908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565908P
Surface Mount Resistors 565908P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,18K

0805 Resistor,6A,0.125W,25ppm,0.1%,18K

Supplier's Site
Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4352
Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4352
RES, 18K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 18K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 565908 1100414 565908P 29AH4352
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 18K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 18000 ohms 18000 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details