Panasonic Surface Mount Resistors ERA6AEB151V

Description
Panasonic ERA6AEB151V
Request a Quote Datasheet
Description
Panasonic ERA6AEB151V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565869
Surface Mount Resistors 565869
Panasonic ERA6AEB151V

Panasonic ERA6AEB151V

Supplier's Site
Surface Mount Resistors - 9192739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9192739
Surface Mount Resistors 9192739
Panasonic ERA6AEB151V

Panasonic ERA6AEB151V

Supplier's Site
Surface Mount Resistors - 565869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565869P
Surface Mount Resistors 565869P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,150R

0805 Resistor,6A,0.125W,25ppm,0.1%,150R

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8973 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8973
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8973
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 150 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4342
Res, 150R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4342
RES, 150R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 150R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 565869 9192739 565869P 62W8973 29AH4342
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 150 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 150R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 150 ohms 150 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details