Panasonic Surface Mount Resistors ERA6AEB121V

Description
Panasonic ERA6AEB121V
Request a Quote Datasheet
Description
Panasonic ERA6AEB121V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566840
Surface Mount Resistors 566840
Panasonic ERA6AEB121V

Panasonic ERA6AEB121V

Supplier's Site
Surface Mount Resistors - 566840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566840P
Surface Mount Resistors 566840P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,120R

0805 Resistor,6A,0.125W,25ppm,0.1%,120R

Supplier's Site
Surface Mount Resistors - 1100473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100473
Surface Mount Resistors 1100473
Panasonic ERA6AEB121V

Panasonic ERA6AEB121V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8954 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8954
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8954
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 120 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4331
Res, 120R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4331
RES, 120R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 120R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566840 566840P 1100473 62W8954 29AH4331
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 120 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 120R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Metal film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details