Panasonic Surface Mount Resistors ERA6AEB1213V

Description
Panasonic ERA6AEB1213V
Request a Quote Datasheet
Description
Panasonic ERA6AEB1213V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287460
Surface Mount Resistors 287460
Panasonic ERA6AEB1213V

Panasonic ERA6AEB1213V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 121 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8957 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 121 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8957
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 121 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8957
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 121 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 121 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4333
Res, 121K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4333
RES, 121K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:121kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 121K, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:121kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287460 62W8957 29AH4333
Product Name Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 121 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 121K, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 121000 ohms 121000 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details