Panasonic Res, 0805, 1K18, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB1181V

Description
RES, 0805, 1K18, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.18kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 1K18, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.18kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 1K18, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 1K18, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3317
Res, 0805, 1K18, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3317
RES, 0805, 1K18, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.18kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 1K18, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.18kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3317
Product Name Res, 0805, 1K18, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details