Panasonic Surface Mount Resistors ERA6AEB103V

Description
Panasonic ERA6AEB103V
Request a Quote Datasheet
Description
Panasonic ERA6AEB103V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565948
Surface Mount Resistors 565948
Panasonic ERA6AEB103V

Panasonic ERA6AEB103V

Supplier's Site
Surface Mount Resistors - 7424908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7424908
Surface Mount Resistors 7424908
Panasonic ERA6AEB103V

Panasonic ERA6AEB103V

Supplier's Site
Surface Mount Resistors - 565948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565948P
Surface Mount Resistors 565948P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,10K

0805 Resistor,6A,0.125W,25ppm,0.1%,10K

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8942 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8942
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8942
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 13AC3391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
13AC3391
Res, 10K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 13AC3391
RES, 10K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 0.1%, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 565948 7424908 565948P 62W8942 13AC3391
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 10K, 0.1%, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details