Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB101V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W8938 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W8938
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W8938
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 100 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8938
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 100 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details