Panasonic SMD 10W Resistor ERA3ARW203V

Description
Res Thin Film 0603 20K Ohm 0.05% 1/10W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA3ARW203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARW203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 0603 20K Ohm 0.05% 1/10W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA3ARW203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARW203V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERA3ARW203V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERA3ARW203V
SMD 10W Resistor 52-ERA3ARW203V
Res Thin Film 0603 20K Ohm 0.05% 1/10W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA3ARW203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARW203V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 20K Ohm 0.05% 1/10W ±10ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA3ARW203V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARW203V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA3ARW203V - 1057609-ERA3ARW203V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3ARW203V
1057609-ERA3ARW203V
Chip Resistor - Surface Mount - ERA3ARW203V 1057609-ERA3ARW203V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057609-ERA3ARW203V Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 75 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.05 % Temperature Coefficient: 10 ppm/°C Composition: Metal Film, Thin Film Height: 450 µm Number of Terminations: 2 Resistance: 20 kΩ Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA3ARW183V; ERA-3ARB203V; RT0603BRB0720KL; MCT0603MD2002BP100; ERA3ARB223V; RT0603WRD0720KLERA-3 ARW203V; ERA-3ARW203V.; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 800 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0603 Voltage Rating (DC): 75 V Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057609-ERA3ARW203V
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 75 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.05 %
Temperature Coefficient: 10 ppm/°C
Composition: Metal Film, Thin Film
Height: 450 µm
Number of Terminations: 2
Resistance: 20 kΩ
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): ERA3ARW183V; ERA-3ARB203V; RT0603BRB0720KL; MCT0603MD2002BP100; ERA3ARB223V; RT0603WRD0720KLERA-3ARW203V; ERA-3ARW203V.;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 800 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
Max Power Dissipation: 100 mW

Buy Now
Res, 20K, 0.05%, Metal Film; Resistor Case Style Panasonic - 41AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.05%, Metal Film; Resistor Case Style Panasonic
41AC9673
Res, 20K, 0.05%, Metal Film; Resistor Case Style Panasonic 41AC9673
RES, 20K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

RES, 20K, 0.05%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.05%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA3ARW203V 1057609-ERA3ARW203V 41AC9673
Product Name SMD 10W Resistor Chip Resistor - Surface Mount - ERA3ARW203V Res, 20K, 0.05%, Metal Film; Resistor Case Style Panasonic
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Operating DC Voltage 75 volts 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details