Panasonic Res, 64K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic ERA3ARB6492V

Description
RES, 64K9, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 12AC0756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
12AC0756
Res, 64K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 12AC0756
RES, 64K9, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:64.9kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 64K9, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 64K9, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7414
Res, Metal Film (Thin Film), 64K9, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7414
RES, METAL FILM (THIN FILM), 64K9, 0.1%, 0.1W, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 64K9, 0.1%, 0.1W, 0603; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0756 93T7414
Product Name Res, 64K9, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic Res, Metal Film (Thin Film), 64K9, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric]
Resistance Range 64900 ohms 64900 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details