Panasonic Res, Metal Film (Thin Film), 63K4, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB6342V

Description
RES, METAL FILM (THIN FILM), 63K4, 0.1%, 0.1W, 0603; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 63K4, 0.1%, 0.1W, 0603; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 63K4, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 63K4, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7412
Res, Metal Film (Thin Film), 63K4, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7412
RES, METAL FILM (THIN FILM), 63K4, 0.1%, 0.1W, 0603; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 63K4, 0.1%, 0.1W, 0603; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7412
Product Name Res, Metal Film (Thin Film), 63K4, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 63400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details