Panasonic Chip Resistor - Surface Mount - ERA3ARB5761V ERA3ARB5761V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087653-ERA3ARB5761V Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 75 V Length: 1.6002 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 558.8 µm Number of Terminations: 2 Resistance: 5.76 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603BRB075K6L; ERA3ARB6191V; ERA3ARB562V; ERA3ARB5361V; TNPW06035K76BEEA; RT0603BRD075K76LERA- 3ARB5761V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087653-ERA3ARB5761V Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 75 V Length: 1.6002 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 558.8 µm Number of Terminations: 2 Resistance: 5.76 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603BRB075K6L; ERA3ARB6191V; ERA3ARB562V; ERA3ARB5361V; TNPW06035K76BEEA; RT0603BRD075K76LERA- 3ARB5761V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA3ARB5761V - 1087653-ERA3ARB5761V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3ARB5761V
1087653-ERA3ARB5761V
Chip Resistor - Surface Mount - ERA3ARB5761V 1087653-ERA3ARB5761V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087653-ERA3ARB5761V Packaging: Cut Tape Features: Automotive AEC-Q200 Voltage Rating: 75 V Length: 1.6002 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Height: 558.8 µm Number of Terminations: 2 Resistance: 5.76 kΩ Power Rating: 100 mW Width: 787.4 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): RT0603BRB075K6L; ERA3ARB6191V; ERA3ARB562V; ERA3ARB5361V; TNPW06035K76BEEA; RT0603BRD075K76LERA- 3ARB5761V; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC Max Power Dissipation: 100 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087653-ERA3ARB5761V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Voltage Rating: 75 V
Length: 1.6002 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Height: 558.8 µm
Number of Terminations: 2
Resistance: 5.76 kΩ
Power Rating: 100 mW
Width: 787.4 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): RT0603BRB075K6L; ERA3ARB6191V; ERA3ARB562V; ERA3ARB5361V; TNPW06035K76BEEA; RT0603BRD075K76LERA-3ARB5761V;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: No SVHC
Max Power Dissipation: 100 mW

Buy Now
Automotive SMD 0.1W 10W Resistor - 52-ERA3ARB5761V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERA3ARB5761V
Automotive SMD 0.1W 10W Resistor 52-ERA3ARB5761V
Res Thin Film 0603 5.76K Ohm 0.1% 0.1W(1/10W) ±10ppm/C Pad SMD Automotive T/R Product overview: ERA3ARB5761V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB5761V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 5.76K Ohm 0.1% 0.1W(1/10W) ±10ppm/C Pad SMD Automotive T/R Product overview: ERA3ARB5761V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB5761V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Metal Film (Thin Film), 5K76, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 5K76, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7404
Res, Metal Film (Thin Film), 5K76, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7404
RES, METAL FILM (THIN FILM), 5K76, 0.1%, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 5K76, 0.1%, 0.1W, 0603; Resistance:5.76kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1087653-ERA3ARB5761V 52-ERA3ARB5761V 93T7404
Product Name Chip Resistor - Surface Mount - ERA3ARB5761V Automotive SMD 0.1W 10W Resistor Res, Metal Film (Thin Film), 5K76, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 5760 ohms 5760 ohms 5760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567557P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers