Panasonic Chip Resistor - Surface Mount - ERA3ARB4321V ERA3ARB4321V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057478-ERA3ARB4321V Packaging: Tape & Reel Voltage Rating: 75 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 4.32 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): ERA3ARB4121V; RT0603BRB074K7L; ERA3ARB472V; ERA3ARB392V; TNPW06034K70BYEN; RT0603BRD074K32LERA- 3ARB4321V; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057478-ERA3ARB4321V Packaging: Tape & Reel Voltage Rating: 75 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 4.32 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): ERA3ARB4121V; RT0603BRB074K7L; ERA3ARB472V; ERA3ARB392V; TNPW06034K70BYEN; RT0603BRD074K32LERA- 3ARB4321V; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA3ARB4321V - 1057478-ERA3ARB4321V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3ARB4321V
1057478-ERA3ARB4321V
Chip Resistor - Surface Mount - ERA3ARB4321V 1057478-ERA3ARB4321V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057478-ERA3ARB4321V Packaging: Tape & Reel Voltage Rating: 75 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 4.32 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Case / Package: 1608 Alternative Parts (Cross-Reference): ERA3ARB4121V; RT0603BRB074K7L; ERA3ARB472V; ERA3ARB392V; TNPW06034K70BYEN; RT0603BRD074K32LERA- 3ARB4321V; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0603 Voltage Rating (DC): 75 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057478-ERA3ARB4321V
Packaging: Tape & Reel
Voltage Rating: 75 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Resistance: 4.32 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Case / Package: 1608
Alternative Parts (Cross-Reference): ERA3ARB4121V; RT0603BRB074K7L; ERA3ARB472V; ERA3ARB392V; TNPW06034K70BYEN; RT0603BRD074K32LERA-3ARB4321V;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Case Code (Imperial): 0603
Voltage Rating (DC): 75 V
REACH SVHC: No SVHC

Buy Now
Automotive SMD 0.1W 10W Resistor - 52-ERA3ARB4321V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERA3ARB4321V
Automotive SMD 0.1W 10W Resistor 52-ERA3ARB4321V
Res Thin Film 0603 4.32K Ohm 0.1% 0.1W(1/10W) ±10ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA3ARB4321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB4321V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 4.32K Ohm 0.1% 0.1W(1/10W) ±10ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA3ARB4321V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3ARB4321V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4K32, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Panasonic - 98Y2166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Panasonic
98Y2166
Res, 4K32, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Panasonic 98Y2166
RES, 4K32, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 4K32, 0.1%, 75V, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:4.32kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057478-ERA3ARB4321V 52-ERA3ARB4321V 98Y2166
Product Name Chip Resistor - Surface Mount - ERA3ARB4321V Automotive SMD 0.1W 10W Resistor Res, 4K32, 0.1%, 75V, 0603, Thin Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 0603
Resistance Range 4320 ohms 4320 ohms 4320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers