Panasonic Surface Mount Resistors ERA3ARB393V

Description
Panasonic ERA3ARB393V
Request a Quote Datasheet
Description
Panasonic ERA3ARB393V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6618749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6618749
Surface Mount Resistors 6618749
Panasonic ERA3ARB393V

Panasonic ERA3ARB393V

Supplier's Site
Surface Mount Resistors - 1723753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723753
Surface Mount Resistors 1723753
Panasonic ERA3ARB393V

Panasonic ERA3ARB393V

Supplier's Site
Surface Mount Resistors - 1809875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809875
Surface Mount Resistors 1809875
Panasonic ERA3ARB393V

Panasonic ERA3ARB393V

Supplier's Site
Res, 39K, 0.1%, Metal Film; Resistor Case Style Panasonic - 02AH4406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.1%, Metal Film; Resistor Case Style Panasonic
02AH4406
Res, 39K, 0.1%, Metal Film; Resistor Case Style Panasonic 02AH4406
RES, 39K, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

RES, 39K, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6618749 1723753 02AH4406
Product Name Surface Mount Resistors Surface Mount Resistors Res, 39K, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 39000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details