Panasonic Surface Mount Resistors ERA3ARB3012V

Description
Panasonic ERA3ARB3012V
Request a Quote
Description
Panasonic ERA3ARB3012V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287485
Surface Mount Resistors 287485
Panasonic ERA3ARB3012V

Panasonic ERA3ARB3012V

Supplier's Site
Res, Metal Film (Thin Film), 30K1, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 30K1, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7363
Res, Metal Film (Thin Film), 30K1, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7363
RES, METAL FILM (THIN FILM), 30K1, 0.1%, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 30K1, 0.1%, 0.1W, 0603; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287485 93T7363
Product Name Surface Mount Resistors Res, Metal Film (Thin Film), 30K1, 0.1%, 0.1W, 0603; Resistance Panasonic
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 30100 ohms 30100 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details