Panasonic Res, Metal Film (Thin Film), 19K6, 0.1%, 0.1W, 0603; Resistance Panasonic ERA3ARB1962V

Description
RES, METAL FILM (THIN FILM), 19K6, 0.1%, 0.1W, 0603; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 19K6, 0.1%, 0.1W, 0603; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 19K6, 0.1%, 0.1W, 0603; Resistance Panasonic - 93T7336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 19K6, 0.1%, 0.1W, 0603; Resistance Panasonic
93T7336
Res, Metal Film (Thin Film), 19K6, 0.1%, 0.1W, 0603; Resistance Panasonic 93T7336
RES, METAL FILM (THIN FILM), 19K6, 0.1%, 0.1W, 0603; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 19K6, 0.1%, 0.1W, 0603; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7336
Product Name Res, Metal Film (Thin Film), 19K6, 0.1%, 0.1W, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 19600 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details