Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3ARB113V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 11 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 11 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8894 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8894
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8894
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 11 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 11 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8894
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 11 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers