Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA3APB332V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 62W8875 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
62W8875
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic 62W8875
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.3 kohm, 100 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W8875
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.3 Kohm, 100 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details