Panasonic Res, 11K3, 0.1%, Metal Film; Resistor Case Style Panasonic ERA3APB1132V

Description
RES, 11K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 11K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9657
Res, 11K3, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9657
RES, 11K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 11K3, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11.3kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9657
Product Name Res, 11K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 11300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details