Panasonic Surface Mount Resistors ERA3APB1071V

Description
Panasonic ERA3APB1071V
Request a Quote Datasheet
Description
Panasonic ERA3APB1071V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8409064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8409064
Surface Mount Resistors 8409064
Panasonic ERA3APB1071V

Panasonic ERA3APB1071V

Supplier's Site
Surface Mount Resistors - 8409064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8409064P
Surface Mount Resistors 8409064P
Panasonic ERA3APB1071V

Panasonic ERA3APB1071V

Supplier's Site
Surface Mount Resistors - 1691374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691374
Surface Mount Resistors 1691374
Panasonic ERA3APB1071V

Panasonic ERA3APB1071V

Supplier's Site
Surface Mount Resistors - 1798932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1798932
Surface Mount Resistors 1798932
Panasonic ERA3APB1071V

Panasonic ERA3APB1071V

Supplier's Site
Res, 1K07, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9655
Res, 1K07, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9655
RES, 1K07, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.07kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K07, 0.1%, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.07kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8409064 8409064P 1798932 41AC9655
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K07, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 1070 ohms 1070 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details