Panasonic Automotive SMD 38.3 Ohm 0.1W Resistor ERA3AHD38R3V

Description
Res Thin Film 0603 38.3 Ohm 0.5% 0.1W(1/10W) ±50ppm/°C Pad SMD Automotive T/R Product overview: ERA3AHD38R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 38.3 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 38.3 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AHD38R3V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0603 38.3 Ohm 0.5% 0.1W(1/10W) ±50ppm/°C Pad SMD Automotive T/R Product overview: ERA3AHD38R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 38.3 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 38.3 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AHD38R3V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 38.3 Ohm 0.1W Resistor - 52-ERA3AHD38R3V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 38.3 Ohm 0.1W Resistor
52-ERA3AHD38R3V
Automotive SMD 38.3 Ohm 0.1W Resistor 52-ERA3AHD38R3V
Res Thin Film 0603 38.3 Ohm 0.5% 0.1W(1/10W) ±50ppm/°C Pad SMD Automotive T/R Product overview: ERA3AHD38R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 38.3 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 38.3 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AHD38R3V can be used for catalog matching and distributor lookup.

Res Thin Film 0603 38.3 Ohm 0.5% 0.1W(1/10W) ±50ppm/°C Pad SMD Automotive T/R Product overview: ERA3AHD38R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 38.3 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 38.3 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AHD38R3V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA3AHD38R3V - 1057469-ERA3AHD38R3V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AHD38R3V
1057469-ERA3AHD38R3V
Chip Resistor - Surface Mount - ERA3AHD38R3V 1057469-ERA3AHD38R3V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057469-ERA3AHD38R3V Termination: SMD/SMT Voltage Rating: 150 V Length: 1.6 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 450 µm Weight: 2.012816 mg Resistance: 38.3 Ω Power Rating: 100 mW Width: 800 µm Categories: Chip Resistor - Surface Mount Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): ERA-3AHD41R2V; RK73H1JTTD38R3D; ERJ3RED36R0V; ERJ3RED39R0V; RT0603DRD0736RL; RT0603DRD0739RLERA-3 AHD38R3V; ERA3AHD38R3V.; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057469-ERA3AHD38R3V
Termination: SMD/SMT
Voltage Rating: 150 V
Length: 1.6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 450 µm
Weight: 2.012816 mg
Resistance: 38.3 Ω
Power Rating: 100 mW
Width: 800 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): ERA-3AHD41R2V; RK73H1JTTD38R3D; ERJ3RED36R0V; ERJ3RED39R0V; RT0603DRD0736RL; RT0603DRD0739RLERA-3AHD38R3V; ERA3AHD38R3V.;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA3AHD38R3V 1057469-ERA3AHD38R3V
Product Name Automotive SMD 38.3 Ohm 0.1W Resistor Chip Resistor - Surface Mount - ERA3AHD38R3V
Technology / Construction Thin Film MetalFilm; Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details