Panasonic Surface Mount Resistors ERA3AEB9761V

Description
Panasonic ERA3AEB9761V
Request a Quote
Description
Panasonic ERA3AEB9761V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088729
Surface Mount Resistors 7088729
Panasonic ERA3AEB9761V

Panasonic ERA3AEB9761V

Supplier's Site
Surface Mount Resistors - 7088729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088729P
Surface Mount Resistors 7088729P
Panasonic ERA3AEB9761V

Panasonic ERA3AEB9761V

Supplier's Site
Surface Mount Resistors - 1068948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068948
Surface Mount Resistors 1068948
Panasonic ERA3AEB9761V

Panasonic ERA3AEB9761V

Supplier's Site
Surface Mount Resistors - 1826713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826713
Surface Mount Resistors 1826713
Panasonic ERA3AEB9761V

Panasonic ERA3AEB9761V

Supplier's Site
Res, 9K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3312
Res, 9K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3312
RES, 9K76, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K76, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:9.76kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088729 7088729P 1068948 64AH3312
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 9K76, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 9760 ohms 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details