Panasonic Surface Mount Resistors ERA3AEB911V

Description
Panasonic ERA3AEB911V
Request a Quote
Description
Panasonic ERA3AEB911V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1799613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799613
Surface Mount Resistors 1799613
Panasonic ERA3AEB911V

Panasonic ERA3AEB911V

Supplier's Site
Surface Mount Resistors - 1691240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691240
Surface Mount Resistors 1691240
Panasonic ERA3AEB911V

Panasonic ERA3AEB911V

Supplier's Site
Res, 910R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3308
Res, 910R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3308
RES, 910R, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 910R, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1799613 64AH3308
Product Name Surface Mount Resistors Res, 910R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details