Panasonic Surface Mount Resistors ERA3AEB8452V

Description
Panasonic ERA3AEB8452V
Request a Quote
Description
Panasonic ERA3AEB8452V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089003
Surface Mount Resistors 7089003
Panasonic ERA3AEB8452V

Panasonic ERA3AEB8452V

Supplier's Site
Surface Mount Resistors - 7089003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089003P
Surface Mount Resistors 7089003P
Panasonic ERA3AEB8452V

Panasonic ERA3AEB8452V

Supplier's Site
Surface Mount Resistors - 1689147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689147
Surface Mount Resistors 1689147
Panasonic ERA3AEB8452V

Panasonic ERA3AEB8452V

Supplier's Site
Surface Mount Resistors - 1799636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1799636
Surface Mount Resistors 1799636
Panasonic ERA3AEB8452V

Panasonic ERA3AEB8452V

Supplier's Site
Res, 84K5, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic - 64AH3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
64AH3300
Res, 84K5, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic 64AH3300
RES, 84K5, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:84.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 84K5, 0.1%, 0.1W, 0603, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:84.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089003 7089003P 1799636 64AH3300
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 84K5, 0.1%, 0.1W, 0603, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 84500 ohms 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details