Panasonic Resistor ERA3AEB822V

Description
Product overview: ERA3AEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB822V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Product overview: ERA3AEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB822V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 52-ERA3AEB822V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3AEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB822V can be used for catalog matching and distributor lookup.

Product overview: ERA3AEB822V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB822V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 566894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566894
Surface Mount Resistors 566894
Panasonic ERA3AEB822V

Panasonic ERA3AEB822V

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB822V
745615-ERA3AEB822V
Chip Resistor - Surface Mount - ERA3AEB822V 745615-ERA3AEB822V
Manufacturer: Panasonic Win Source Part Number: 745615-ERA3AEB822V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: 15+/Rohs Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745615-ERA3AEB822V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: 15+/Rohs
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4320
Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4320
RES, 8K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 8K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.2kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8854
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8854
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.2 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.2 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA3AEB822V 566894 745615-ERA3AEB822V 29AH4320 62W8854
Product Name Resistor Surface Mount Resistors Chip Resistor - Surface Mount - ERA3AEB822V Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details