Panasonic Surface Mount Resistors ERA3AEB821V

Description
Panasonic ERA3AEB821V
Request a Quote
Description
Panasonic ERA3AEB821V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, features a resistance value of 820 Ohms and a power rating of 100 mW. It offers a high accuracy tolerance of ±0.1% and is rated for a maximum voltage of 75 V. This resistor is compliant with RoHS standards and is designed for high reliability, maintaining stability under high temperature and humidity conditions. The product is suitable for applications requiring precise resistance values and is backed by AEC-Q200 compliance, indicating it meets automotive reliability standards. Its construction includes a high reliability metal film on an alumina substrate, ensuring durability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, features a resistance value of 820 Ohms and a power rating of 100 mW. It offers a high accuracy tolerance of ±0.1% and is rated for a maximum voltage of 75 V. This resistor is compliant with RoHS standards and is designed for high reliability, maintaining stability under high temperature and humidity conditions. The product is suitable for applications requiring precise resistance values and is backed by AEC-Q200 compliance, indicating it meets automotive reliability standards. Its construction includes a high reliability metal film on an alumina substrate, ensuring durability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 566822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566822
Surface Mount Resistors 566822
Panasonic ERA3AEB821V

Panasonic ERA3AEB821V

Supplier's Site
Surface Mount Resistors - 566822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566822P
Surface Mount Resistors 566822P
0603 Resistor,3A,0.1W, 25ppm,0.1%,820R

0603 Resistor,3A,0.1W, 25ppm,0.1%,820R

Supplier's Site
Surface Mount Resistors - 7432965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7432965
Surface Mount Resistors 7432965
Panasonic ERA3AEB821V

Panasonic ERA3AEB821V

Supplier's Site
Surface Mount Resistors - 1809774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809774
Surface Mount Resistors 1809774
Panasonic ERA3AEB821V

Panasonic ERA3AEB821V

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8853 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8853
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8853
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 820 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 820 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4319
Res, 820R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4319
RES, 820R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 820R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:820ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 566822 566822P 7432965 62W8853 29AH4319
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 820 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic Res, 820R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 820 ohms 820 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details