Panasonic Surface Mount Resistors ERA3AEB7682V

Description
Panasonic ERA3AEB7682V
Request a Quote
Description
Panasonic ERA3AEB7682V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7088990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088990
Surface Mount Resistors 7088990
Panasonic ERA3AEB7682V

Panasonic ERA3AEB7682V

Supplier's Site
Surface Mount Resistors - 7088990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7088990P
Surface Mount Resistors 7088990P
Panasonic ERA3AEB7682V

Panasonic ERA3AEB7682V

Supplier's Site
Surface Mount Resistors - 1068976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1068976
Surface Mount Resistors 1068976
Panasonic ERA3AEB7682V

Panasonic ERA3AEB7682V

Supplier's Site
Surface Mount Resistors - 1826595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1826595
Surface Mount Resistors 1826595
Panasonic ERA3AEB7682V

Panasonic ERA3AEB7682V

Supplier's Site
Res, 76K8, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3294
Res, 76K8, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3294
RES, 76K8, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:76.8kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 76K8, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:76.8kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7088990 7088990P 1068976 64AH3294
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 76K8, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Resistance Range 76800 ohms 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details