Panasonic Chip Resistor - Surface Mount - ERA3AEB752V ERA3AEB752V

Description
Manufacturer: Panasonic Win Source Part Number: 753102-ERA3AEB752V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 753102-ERA3AEB752V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA3AEB752V
753102-ERA3AEB752V
Chip Resistor - Surface Mount - ERA3AEB752V 753102-ERA3AEB752V
Manufacturer: Panasonic Win Source Part Number: 753102-ERA3AEB752V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753102-ERA3AEB752V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Resistor - 52-ERA3AEB752V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA3AEB752V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB752V can be used for catalog matching and distributor lookup.

Product overview: ERA3AEB752V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA3AEB752V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 1798929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1798929
Surface Mount Resistors 1798929
Panasonic ERA3AEB752V

Panasonic ERA3AEB752V

Supplier's Site
Surface Mount Resistors - 1691134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691134
Surface Mount Resistors 1691134
Panasonic ERA3AEB752V

Panasonic ERA3AEB752V

Supplier's Site
Res, 7K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4314
Res, 7K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4314
RES, 7K5, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 7K5, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.5kohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8850 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8850
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8850
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 7.5 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 7.5 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 753102-ERA3AEB752V 52-ERA3AEB752V 1798929 29AH4314 62W8850
Product Name Chip Resistor - Surface Mount - ERA3AEB752V Resistor Surface Mount Resistors Res, 7K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 7.5 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Technology / Construction Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers