Panasonic Res, 69R8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic ERA3AEB69R8V

Description
RES, 69R8, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:69.8ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Datasheet
Description
RES, 69R8, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:69.8ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 69R8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4312 - Newark, An Avnet Company
Chicago, IL, United States
Res, 69R8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4312
Res, 69R8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4312
RES, 69R8, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:69.8ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 69R8, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:69.8ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 69.8 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic - 62W8847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 69.8 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
62W8847
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 69.8 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic 62W8847
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 69.8 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 69.8 ohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AH4312 62W8847
Product Name Res, 69R8, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 69.8 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details