Panasonic Surface Mount Resistors ERA3AEB6650V

Description
Panasonic ERA3AEB6650V
Request a Quote
Description
Panasonic ERA3AEB6650V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7087385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087385
Surface Mount Resistors 7087385
Panasonic ERA3AEB6650V

Panasonic ERA3AEB6650V

Supplier's Site
Surface Mount Resistors - 7087385P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7087385P
Surface Mount Resistors 7087385P
Panasonic ERA3AEB6650V

Panasonic ERA3AEB6650V

Supplier's Site
Surface Mount Resistors - 1689111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689111
Surface Mount Resistors 1689111
Panasonic ERA3AEB6650V

Panasonic ERA3AEB6650V

Supplier's Site
Surface Mount Resistors - 1809840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1809840
Surface Mount Resistors 1809840
Panasonic ERA3AEB6650V

Panasonic ERA3AEB6650V

Supplier's Site
Res, 665R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 665R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3286
Res, 665R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3286
RES, 665R, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 665R, 0603, FULL REEL, METAL FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:665ohm; Product Range:ERA3A Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7087385 7087385P 1689111 64AH3286
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 665R, 0603, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS; Aec-q200 RoHS
Resistance Range 665 ohms 665 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details